EN
  • EN
  • DE

WS628512LLPG-55

Part No WS628512LLPG-55
Manufacturer Wing Shing
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wing Shing
Win Source Part Number 403136-WS628512LLPG-55
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WS628512LLPG-55 CAD Model

Description

The WS628512LLPG-55 is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Wing Shing. It is organized as 65,536 words by 8 bits, providing a total memory capacity of 512K bits. This SRAM is designed for applications requiring very fast access times and low power consumption, making it suitable for various embedded systems, microprocessor-based systems, and portable devices.

Applications:

  • Embedded Systems: Used as a primary or secondary memory component in embedded systems for storing program code, data, and temporary variables, especially where speed is critical.
  • Microprocessor-Based Systems: Implemented in microprocessor systems to provide very fast access to frequently used data and instructions, significantly improving overall system performance.
  • Portable Devices: Highly suitable for battery-powered portable devices, such as handheld computers, PDAs, and mobile phones, due to its low power consumption and fast access.
  • Data Acquisition Systems: Employed in high-speed data acquisition systems for buffering and storing incoming data before processing, minimizing data loss.
  • Industrial Control Systems: Used in industrial control systems for storing configuration parameters, control algorithms, and real-time data, especially where quick response times are needed.

Features:

  • Very High-Speed Access Time: Offers a very fast access time of 55ns, enabling extremely quick data retrieval and processing.
  • Low Power Consumption: Consumes minimal power, extending battery life in portable applications and reducing overall system power requirements.
  • CMOS Technology: Utilizes CMOS technology for improved performance, noise immunity, and reduced power dissipation.
  • 64K x 8 Organization: Organized as 65,536 words by 8 bits, providing a total memory capacity of 512K bits.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design and reducing component count.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, allowing for easy interfacing with other digital components.
  • Three-State Outputs: Features three-state outputs, enabling multiple devices to share a common bus.

Benefits:

  • Superior System Performance: Very fast access time contributes to superior overall system performance by minimizing memory access latency.
  • Extended Battery Life: Low power consumption extends battery life in portable applications, making it ideal for demanding mobile devices.
  • Simplified System Design: Single 5V power supply and TTL compatible inputs/outputs simplify system design and reduce component count.
  • Easy Integration: Compatible with a wide range of microprocessors and digital logic devices, facilitating easy integration into existing systems.
  • Reliable Operation: CMOS technology ensures reliable operation and high noise immunity, even in harsh environments.

Technical Specifications:

The WS628512LLPG-55 operates with a supply voltage of 5V ±10%. The operating temperature range is typically 0°C to +70°C. The package type is typically a 28-pin DIP or SOIC.

You May Also Be Interested in

NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $23.3957

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess