EN
  • EN
  • DE
  • IT

WM8716SEDS

Part No WM8716SEDS
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description High Performance 24-bit, 192kHz Stereo DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280411-WM8716SEDS
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8716SEDS CAD Model

Description

The WM8716SEDS is a high-performance stereo DAC (Digital-to-Analog Converter) designed by Wolfson Microelectronics (now Cirrus Logic). This device is capable of converting digital audio data into high-quality analog audio signals, making it suitable for a wide range of audio applications, including CD players, DVD players, AV receivers, and high-end audio equipment. The WM8716SEDS is known for its excellent signal-to-noise ratio, low distortion, and precise audio reproduction.

Applications:

  • CD Players: Converts digital audio from CDs to analog audio for playback.
  • DVD Players: Processes audio signals for surround sound and stereo output.
  • AV Receivers: Converts digital audio from various sources to analog audio for amplification.
  • High-End Audio Equipment: Used in audiophile-grade DACs and preamplifiers.
  • Sound Cards: Provides high-quality audio output for computers.
  • Digital Mixing Consoles: Converts digital audio signals to analog for monitoring and output.

Features:

  • Stereo DAC: Provides two channels of high-quality audio output.
  • 24-bit Resolution: Supports high-resolution audio formats.
  • 192 kHz Sampling Rate: Enables high-fidelity audio reproduction.
  • Low Distortion: Minimizes harmonic distortion for clean audio output.
  • High Signal-to-Noise Ratio (SNR): Provides a clear and noise-free audio signal.
  • Digital Volume Control: Allows for precise volume adjustment.

Benefits:

  • High-Quality Audio: Delivers excellent audio performance with low distortion and high SNR.
  • Versatile: Suitable for a wide range of audio applications.
  • Easy to Interface: Simple digital interface for connecting to audio processors.
  • Precise Audio Reproduction: Accurately reproduces audio signals with minimal coloration.
  • Low Noise: Minimizes unwanted noise in the audio signal.

The WM8716SEDS typically utilizes a multi-bit sigma-delta modulator architecture to achieve its high performance. Designers should carefully follow the layout guidelines in the Cirrus Logic datasheet to minimize noise and ensure optimal performance. External components, such as power supply decoupling capacitors, should be placed as close as possible to the device pins. Proper grounding techniques are also crucial for minimizing noise. The digital interface supports various audio formats, including I2S, Left-Justified, and Right-Justified. The WM8716SEDS is a excellent choice for high-quality audio applications.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,345 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess