EN
  • EN
  • DE
  • IT

WM8980GEFL/V

Part No WM8980GEFL/V
Manufacturer Wolfson Microelectronics plc
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Interface 2-Wire, Serial
Max Operating Temperature 85 °C
Min Operating Temperature -25 °C
Number of A/D Converters 2
Number of D/A Converters 2
Output Power 40 mW
Resolution 3 B
RoHS Compliant
Signal to Noise Ratio (SNR) 95 dB
Win Source Part Number 1201926-WM8980GEFL/V
Categories Custom Parts
Manufacturer Wolfson Microelectronics plc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8980GEFL/V CAD Model

Description

The 1201926-WM8980GEFL/V is a custom electronic part manufactured by Wolfson Microelectronics plc.

  • Case/Package: QFN
  • RoHS: compliant
  • Popularity: medium
  • Supply and Demand: limited

You May Also Be Interested in

Rohm Semiconductor
Lowest to $24.4814
Cortina
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Pressure Pilot, Spring Return, Two-Inlet 3-Way Selector, 1/2" Body Size, Subplate...
Need more? Email Us
Panjit
Need more? Email Us
Cypress Semiconductor Corp
69.006 Mhz Other Clock Generator PDSO8
Need more? Email Us
Taiyo Yuden
1210 10 uF 50 V ±10% X7S SMT Multilayer Ceramic Chip Capacitor
Lowest to $0.1305
Torex Semiconductor Ltd
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Torex Semiconductor Ltd
Lowest to $0.7725

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess