EN
  • EN
  • DE

760308102207

Part No 760308102207
Manufacturer Wurth Electronics Inc
Catalog Wireless Charging Coils
Description RX 1 COIL 1 LYR BIFILAR 8UH 5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Würth Elektronik
Category Inductors, Coils, Chokes Wireless Charging Coils
Package Box
Product Status Active
Function Receiver
Type 1 Coil, 1 Layer, Bifilar
Inductance 8µH
Tolerance ±10%
DC Resistance (DCR) 60mOhm
Current Rating (Amps) 5A
Current - Saturation (Isat) 10A
Frequency - Self Resonant 16MHz
Win Source Part Number WS1210793-760308102207
Ultra Librarian 3D Model Ultra Librarian 760308102207 CAD Model

Description

1 Coil, 1 Layer, Bifilar 8µH Wireless Charging Coil Receiver 60mOhm

You May Also Be Interested in

TDK Corporation
TX 1 COIL 2 LYR 24UH
Need more? Email Us
Laird-Signal Integrity Products
TX 1 COIL 2 LAYER 24UH 5.5A
Need more? Email Us
Wurth Electronics Inc
RX 1 COIL 1 LYR BIFILAR 12UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 12.9UH
Need more? Email Us
Vishay
IWAS-3827AB-F1 10 5% EB E2
Need more? Email Us
Wurth Electronics Inc
TX 1 COIL 1 LAYER 6.5UH 3A
Need more? Email Us
TDK Corporation
RX 1 COIL 4 LYR 27.1UH
Lowest to $3.6655
TDK Corporation
TX 1 COIL, 1 LYR 6.3UH
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 8.23UH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess