EN
  • EN
  • DE

X24165S-2.7T1

Part No X24165S-2.7T1
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001972-X24165S-2.7T1
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X24165S-2.7T1 CAD Model

Description

The X24165S-2.7T1 is a 16K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor (later acquired by Intersil, then Renesas). This memory device is non-volatile, meaning it retains its data even when power is removed. It's commonly used for storing configuration data, calibration values, serial numbers, and other important information in a variety of electronic systems.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment to store user preferences, channel settings, and other configuration data.
  • Industrial Control Systems: Implemented in PLCs (Programmable Logic Controllers), motor drives, and instrumentation equipment for storing calibration parameters, program settings, and operational logs.
  • Automotive Electronics: Found in engine control units (ECUs), anti-lock braking systems (ABS), and airbag control modules for storing sensor data, calibration values, and diagnostic information.
  • Medical Devices: Integrated into patient monitoring systems, diagnostic equipment, and implantable devices for storing patient data, device settings, and calibration parameters.
  • Telecommunications Equipment: Utilized in routers, switches, and modems for storing configuration data, firmware updates, and network parameters.

Features:

  • 16K EEPROM: Provides 16,384 bits of non-volatile storage.
  • Serial Interface: Uses a serial interface, commonly I2C or SPI, for communication with a microcontroller or other host device.
  • Low Voltage Operation: Operates at a low voltage, typically 2.7V, making it suitable for battery-powered applications.
  • Low Power Consumption: Consumes minimal power during read and write operations, extending battery life in portable devices.
  • Write Protection: Features a write protection mechanism to prevent accidental data corruption.

Benefits:

  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity and system reliability.
  • Ease of Use: Simple serial interface simplifies integration into electronic systems.
  • Low Power: Reduces power consumption, extending battery life in portable applications.
  • Small Footprint: Available in small surface-mount packages, minimizing board space requirements.
  • High Endurance: Supports a high number of write/erase cycles, ensuring long-term data retention.

The X24165S-2.7T1 is usually available in SOIC (Small Outline Integrated Circuit) or TSSOP (Thin Shrink Small Outline Package) packages. It typically uses the Serial Peripheral Interface (SPI) for data transfer. It is important to consult the official datasheet from Intersil/Renesas to obtain the precise specifications for the X24165S-2.7T1, including operating voltage, current consumption, timing characteristics, and pinout details. The datasheet will also specify the erase/write endurance cycles and data retention characteristics.

You May Also Be Interested in

Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess