EN
  • EN
  • DE

X28256DM25

Part No X28256DM25
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017048-X28256DM25
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28256DM25 CAD Model

Description

The X28256DM25 is a 256K (32K x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by Xicor Inc. This EEPROM is designed for non-volatile data storage in a variety of applications, offering reliable data retention and easy in-system programmability. It is known for its high endurance and low power consumption.

Applications:

  • Data Logging: Storing sensor data and other information in industrial and environmental monitoring systems.
  • Program Storage: Storing firmware and configuration data in embedded systems.
  • Calibration Data Storage: Storing calibration parameters for sensors and other analog devices.
  • User Settings Storage: Storing user preferences and configuration settings in consumer electronics.
  • Automotive Electronics: Storing configuration data and parameters in automotive control units.

Features:

  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • Electrically Erasable: Data can be erased and reprogrammed electrically, allowing for easy in-system updates.
  • High Endurance: Supports a large number of write cycles, ensuring long-term reliability.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Page Write Mode: Allows for efficient writing of multiple bytes of data in a single operation.

Benefits:

  • Data Retention: Retains data even without power, ensuring data is not lost.
  • Easy Reprogramming: Electrically erasable, allowing for easy updates in the field.
  • Long-Term Reliability: High endurance ensures long-term reliability.
  • Low Power: Low power consumption is ideal for battery-powered applications.
  • Efficient Writing: Page write mode improves write performance.

The X28256DM25 is accessed via a standard parallel interface, similar to a static RAM. It requires a single 5V power supply for operation. The device incorporates a self-timed write cycle, simplifying the write operation and minimizing the need for external timing circuitry. The EEPROM is typically packaged in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package for easy integration into circuit boards.

Write protection features are often included to prevent accidental data corruption. The data sheets provide detailed information on the device's operating characteristics, including write cycle time, endurance, and data retention. The X28256DM25 is a reliable and versatile EEPROM suitable for a wide range of non-volatile data storage applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess