EN
  • EN
  • DE

X28C256EMB15

Part No X28C256EMB15
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105051-X28C256EMB15
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28C256EMB15 CAD Model

Description

The X28C256EMB15 is a 256K (32K x 8) CMOS EEPROM manufactured by Xicor Inc. It's designed for applications requiring non-volatile storage and in-system programmability. This EEPROM offers high endurance, fast access times, and low power consumption, making it suitable for a range of embedded systems and industrial applications.

Applications:

  • Embedded systems
  • Industrial control systems
  • Data logging applications
  • Programmable logic controllers (PLCs)
  • Smart cards

Features:

  • 256K (32K x 8) memory organization
  • Fast access time (150ns)
  • Low power CMOS technology
  • In-system programmability
  • Automatic page write operation
  • Data protection features (e.g., write protection)
  • High endurance (100,000 write cycles per byte)
  • TTL compatible inputs and outputs
  • Single 5V power supply

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity and reliability.
  • In-System Programmability: Enables easy updates and modifications without removing the device from the system, reducing downtime.
  • High Endurance: Withstands a large number of write cycles, making it suitable for applications involving frequent data updates.
  • Fast Access Time: Provides quick data retrieval, improving the responsiveness of the system.
  • Low Power Consumption: Minimizes energy consumption, making it ideal for battery-powered devices and energy-efficient applications.

Additional Details:

The X28C256EMB15 operates with a single 5V power supply. It features an automatic page write operation that simplifies the programming process and reduces programming time. Data protection features help to prevent accidental data corruption, ensuring data security. The 'EMB' likely denotes a specific package type. This device is suitable for storing configuration settings, calibration data, and firmware updates.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess