EN
  • EN
  • DE

X28C256JI-20

Part No X28C256JI-20
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280856-X28C256JI-20
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C256JI-20 CAD Model

Description

The X28C256JI-20 is a 256K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This memory device is designed for applications requiring non-volatile data storage, meaning that it retains data even when power is removed. It is organized as 32,768 words x 8 bits.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and calibration parameters in embedded systems.
  • Industrial Control: Employed in industrial controllers and programmable logic controllers (PLCs) for storing program instructions and system settings.
  • Instrumentation: Integrated into instruments for storing calibration data, measurement parameters, and system configuration.
  • Data Logging: Used in data logging applications to store sensor readings and other data that needs to be preserved over time.
  • Automotive Electronics: Utilized in automotive systems for storing engine control parameters, diagnostic information, and other critical data.

Features

  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • Electrically Erasable: Allows for in-system reprogramming, simplifying firmware updates and data modifications.
  • Fast Access Time: Features a 200ns access time, enabling quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • JEDEC Standard Pinout: Compatible with industry-standard memory devices, simplifying system integration.
  • Page Mode Write: Supports page mode write operations, increasing write throughput.

Benefits

  • Data Retention: Ensures data integrity even during power outages, preventing data loss and system failures.
  • Flexibility: Allows for easy firmware updates and data modifications in-system, reducing downtime and maintenance costs.
  • Performance: Provides fast access to data, enabling quick system response times.
  • Efficiency: Consumes minimal power, extending battery life in portable devices and reducing overall energy consumption.
  • Compatibility: Integrates seamlessly with existing systems, simplifying design and development.
  • Improved Write Speed: Page mode write allows faster writing speeds compared to byte-by-byte writing.

Additional Details

The X28C256JI-20 operates on a single 5V power supply and features TTL-compatible inputs and outputs. It supports both byte-wide and page-mode write operations. The device is available in a JEDEC standard 28-pin DIP package, facilitating easy integration into existing systems. It boasts a typical endurance of 10,000 erase/write cycles per byte, making it suitable for applications requiring frequent reprogramming.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Panasonic
Lowest to $26.8133
Atmel
Lowest to $24.7389
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Lowest to $105.8176
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Atmel
Lowest to $8.5447
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess