The X9312USI is a digitally controlled potentiometer (XDCP) manufactured by Xicor Inc. It integrates a potentiometer and digital control circuitry on a single chip. This allows for precise and repeatable resistance adjustments via a digital interface.
Applications:
- Volume control in audio equipment
- Brightness control in displays
- Motor speed control
- Calibration of sensors
- Adjustable power supplies
Features:
- 100 wiper tap points
- End-to-end resistance: 10 kΩ
- Serial interface: SPI
- Non-volatile storage of wiper position
- Single supply operation: 5V
- Low power consumption
- Operating temperature range: -40°C to +85°C
- Compact 8-pin SOIC package
- Increment/Decrement commands
- Wiper position recall from EEPROM
Benefits:
- Precise and repeatable resistance adjustments.
- Digital control allows for easy integration with microcontrollers.
- Non-volatile storage retains settings even after power loss.
- Reduces component count and board space compared to mechanical potentiometers.
- Improved reliability and longevity compared to mechanical potentiometers.
Additional Details:
The X9312USI utilizes a CMOS process to achieve low power consumption and high reliability. The SPI interface allows for simple communication with a microcontroller or other digital device. The wiper position can be stored in non-volatile EEPROM memory, ensuring that the desired setting is retained even after power is removed. The 100 tap points provide fine-grained control over the resistance value. The device is available in a small 8-pin SOIC package, making it suitable for space-constrained applications.
The X9312USI offers a significant advantage over traditional mechanical potentiometers by providing digital control and non-volatile storage. This makes it an ideal choice for applications where precise and repeatable resistance adjustments are required. The device's low power consumption and small size further enhance its suitability for a wide range of electronic applications.