EN
  • EN
  • DE

XC1701LPI

Part No XC1701LPI
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842595-XC1701LPI
Ultra Librarian 3D Model Ultra Librarian XC1701LPI CAD Model

Description

The Xilinx XC1701LPI is a Programmable Read-Only Memory (PROM) configuration device designed for use with Xilinx Field-Programmable Gate Arrays (FPGAs). It provides a cost-effective and reliable method for storing the configuration data required to initialize the FPGA. This particular model is characterized by its low-power operation and in-system programmability.

Applications

  • Configuration storage for Xilinx FPGAs in a variety of systems.
  • Bootstrapping embedded systems requiring non-volatile memory.
  • Industrial control systems.
  • Telecommunications equipment.
  • Aerospace and defense applications.

Features

  • In-System Programmable: Allows for easy updating of configuration data without removing the device from the system.
  • Low-Power Operation: Reduces overall system power consumption.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Serial Configuration Interface: Simplifies the connection to the FPGA.
  • Compact Package: Enables use in space-constrained applications.
  • High Reliability: Ensures consistent performance in demanding environments.

Benefits

  • Simplified FPGA Configuration: Streamlines the design and development process.
  • Reduced System Cost: Provides a cost-effective solution for configuration storage.
  • Increased System Flexibility: Allows for easy updating of FPGA configurations.
  • Improved System Reliability: Ensures that the FPGA is always properly configured.
  • Lower Power Consumption: Extends battery life in portable applications.

The XC1701LPI is typically programmed using a Xilinx programmer or a compatible third-party device. The programming process involves loading the configuration data into the PROM, which can then be used to initialize the FPGA upon power-up. This PROM is a critical component in ensuring the proper operation of Xilinx-based systems, providing a reliable and efficient way to store and load the necessary configuration data. The device is available in various package options to suit different application requirements.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess