EN
  • EN
  • DE

XC1704LVQI

Part No XC1704LVQI
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020293-XC1704LVQI
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1704LVQI CAD Model

Description

The XC1704LVQI is a low-voltage serial configuration PROM (programmable read-only memory) designed by Xilinx. It is primarily used to configure Xilinx FPGAs (field-programmable gate arrays). This PROM stores the configuration data that determines the functionality of the FPGA after power-up, making it a crucial component in FPGA-based systems.

Applications:

  • FPGA Configuration: Specifically designed for configuring Xilinx FPGAs upon power-up.
  • Embedded Systems: Used in embedded systems where FPGAs are used for custom logic implementation.
  • Telecommunications Equipment: Found in telecommunications devices for configuring FPGAs used in signal processing.
  • Industrial Control Systems: Employed in industrial control systems to configure FPGAs that manage control and monitoring tasks.
  • Aerospace and Defense Systems: Integrated into aerospace and defense applications to configure FPGAs used in critical processing units.

Features:

  • Serial Configuration: Uses a serial interface to transfer configuration data to the FPGA.
  • Low Voltage Operation: Operates at low voltage levels, making it compatible with modern FPGA devices.
  • Non-Volatile Storage: Retains configuration data even when power is removed.
  • In-System Programmability: Supports in-system programming, allowing for easy updates and modifications without removing the device.
  • Compact Package: Available in a compact package for space-saving designs.
  • High Reliability: Designed for high reliability to ensure proper FPGA configuration.

Benefits:

  • Simplified FPGA Configuration: Simplifies the process of configuring Xilinx FPGAs.
  • Easy Updates: Allows for easy updates of FPGA configurations in the field.
  • Reliable Operation: Ensures reliable operation by retaining configuration data even without power.
  • Reduced Board Space: Reduces board space due to its compact package.
  • Enhanced System Performance: Enhances system performance by ensuring proper FPGA configuration.

The XC1704LVQI is an essential component for Xilinx FPGA-based systems, providing a reliable and efficient means of configuring the FPGA upon power-up. Its low-voltage operation, non-volatile storage, and in-system programmability make it a versatile solution for a wide range of applications. This PROM ensures that the FPGA is properly configured, enabling it to perform its intended functions within the system.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess