EN
  • EN
  • DE

XC17128TM

Part No XC17128TM
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105177-XC17128TM
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17128TM CAD Model

Description

The Xilinx XC17128TM is an In-System Programmable Read-Only Memory (ISP PROM) configuration device specifically designed for Xilinx Field-Programmable Gate Arrays (FPGAs). This device serves as a non-volatile memory solution, storing the configuration bitstream necessary to initialize and operate the FPGA. The XC17128TM has a storage capacity of 128 Kbits.

Applications:

  • FPGA Configuration: This is the primary application. It stores the configuration data for Xilinx FPGAs upon power-up.
  • Embedded Systems: Used in embedded systems where a reliable, non-volatile memory is needed for storing crucial configuration settings.
  • Networking Equipment: Employs FPGAs for data processing and routing, the XC17128TM ensures that these FPGAs are properly configured.
  • Industrial Automation: Allows for the reconfiguration of industrial control systems and equipment.
  • Automotive Systems: Can be implemented in automotive applications for configuring programmable logic.

Features:

  • In-System Programmability (ISP): Offers the flexibility to reprogram the device without removing it from the circuit board.
  • Non-Volatile Memory: Retains the stored data even when power is off, ensuring that the FPGA can be configured correctly during startup.
  • 128 Kbits Storage Capacity: Provides sufficient storage capacity for many FPGA configuration needs.
  • JTAG Interface: Supports the standard JTAG (IEEE 1149.1) interface for programming and testing.
  • Low Power Consumption: Optimized for low power consumption, making it suitable for battery-powered and energy-efficient systems.

Benefits:

  • Simplified Design Updates: ISP allows for easy updates and changes to the FPGA configuration without physical hardware modifications.
  • Increased System Reliability: Non-volatile memory ensures that the FPGA starts in the correct configuration every time.
  • Reduced Development Time: The ability to reprogram the device in-system streamlines the development and debugging process.
  • Cost-Effective Solution: Provides a cost-effective means of configuring Xilinx FPGAs.
  • Improved System Performance: Ensures that the FPGA is always configured with the latest and most optimized configuration data.

Additional Details: The XC17128TM typically operates at standard CMOS voltage levels. It supports a specific number of program/erase cycles as specified in the device datasheet. Detailed programming instructions, timing diagrams, and other relevant information can be found in the official Xilinx documentation.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess