EN
  • EN
  • DE

XC18V04VQG44I

Part No XC18V04VQG44I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969136-XC18V04VQG44I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC18V04VQG44I CAD Model

Description

The XC18V04VQG44I is a 4 Mbit In-System Programmable configuration PROM (programmable read-only memory) designed by Xilinx. These PROMs are used to configure Xilinx FPGAs (Field-Programmable Gate Arrays). When an FPGA powers up, it loads its configuration data from an external memory device like the XC18V04VQG44I. This PROM provides a reliable and non-volatile method for storing the FPGA's configuration bitstream.

Applications

  • FPGA Configuration: Primary application is storing the configuration bitstream for Xilinx FPGAs.
  • Embedded Systems: Used in systems where non-volatile storage of configuration data is needed.
  • Aerospace and Defense: Suitable for applications requiring reliable storage in harsh environments.
  • Telecommunications: Used in networking equipment to store FPGA configurations.
  • Industrial Automation: Employed in industrial control systems where FPGA configuration needs to be persistent.

Features

  • 4 Mbit Storage Capacity: Stores large FPGA configuration bitstreams.
  • In-System Programmable: Allows for easy updates and modifications to the FPGA configuration without removing the device.
  • Low Power Consumption: Minimizes power consumption, which is important in many embedded systems.
  • High Reliability: Designed for reliable operation in a variety of environments.
  • VQG44 Package: Compact surface-mount package for space-constrained applications.

Benefits

  • Flexible FPGA Configuration: Allows for easy reconfiguration of the FPGA, enabling design changes and updates.
  • Non-Volatile Storage: Retains the FPGA configuration even when power is removed.
  • Reliable Operation: Ensures the FPGA is properly configured upon power-up.
  • Easy to Use: Simplifies the FPGA configuration process.

Technical Specifications

The XC18V04VQG44I has a storage capacity of 4 Mbits. It is an In-System Programmable PROM. The VQG44 package is a 44-pin Very Thin Quad Flat Pack. Key specifications include the supply voltage, operating temperature range (often industrial grade, -40°C to +85°C), and programming voltage. The access time, which determines how quickly the FPGA can be configured at startup, is another crucial parameter. It is non-volatile, ensuring data retention even without power.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess