EN
  • EN
  • DE

XC2C256-6VQ100C

Part No XC2C256-6VQ100C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 256MC 5.7NS 100VQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.7ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 6000
Number of I/O 80
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-VQFP (14x14)
Win Source Part Number 057552-XC2C256-6VQ100C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C256-6VQ100C CAD Model

Description

The XC2C256-6VQ100C is an In System Programmable Field Programmable Gate Array (FPGA) IC manufactured by Xilinx Inc.

  • Number of I/Os: 80
  • Number of Gates: 6,000
  • Delay Time tpd(1) max: 5.7ns
  • Voltage Supply - Internal: 1.7V to 1.9V
  • Number of Logic Elements/Blocks: 16
  • Number of Macrocells: 256
  • Case/Package: 100-VQFP (14x14)
  • Mounting Type: SMD (SMT)
  • Category: Integrated Circuits
  • Supply and Demand Status: Limited

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess