EN
  • EN
  • DE

XC2C64-7VQ44I

Part No XC2C64-7VQ44I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Logic Blocks (LABs) 4
Number of Pins 44
Operating Supply Voltage 1.8 V
Propagation Delay 7.5 ns
RoHS Non-Compliant
Win Source Part Number 1015273-XC2C64-7VQ44I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2C64-7VQ44I CAD Model

Description

The XC2C64-7VQ44I is a CoolRunner-II Complex Programmable Logic Device (CPLD) from Xilinx. It is designed to provide a flexible and cost-effective solution for implementing a wide range of digital logic functions, including address decoding, glue logic, and state machine control.

Applications

  • Address Decoding: Used to decode memory addresses in microprocessor-based systems.
  • Glue Logic: Implements custom logic functions to interface different components in a system.
  • State Machine Control: Controls the operation of sequential circuits and systems.
  • I/O Expansion: Expands the number of available I/O pins in a system.
  • Interface Bridging: Bridges different interface standards, such as SPI and I2C.

Features

  • 64 Macrocells: Provides 64 macrocells for implementing logic functions.
  • Fast Propagation Delay: Offers low propagation delays for high-speed operation.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • In-System Programmable (ISP): Can be programmed while installed in the system.
  • VQ44 Package: Available in a compact VQ44 package.

Benefits

  • Flexible Logic Implementation: Provides a flexible and customizable solution for implementing digital logic functions.
  • High-Speed Operation: Offers fast propagation delays for high-performance applications.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Easy Programming: Can be easily programmed using Xilinx development tools.
  • Cost-Effective Solution: Provides a cost-effective alternative to discrete logic components.

Additional Details

The XC2C64-7VQ44I operates with a supply voltage of typically 3.3V or 2.5V. It is programmed using the JTAG interface and Xilinx programming software. The CPLD's internal architecture consists of function blocks, switch matrices, and I/O blocks. Refer to the Xilinx datasheet for specific programming instructions, timing diagrams, and electrical characteristics. Proper power supply decoupling and layout techniques are important for optimal performance and noise immunity.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess