EN
  • EN
  • DE

XC2S300EFG456

Part No XC2S300EFG456
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029076-XC2S300EFG456
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S300EFG456 CAD Model

Description

The XC2S300EFG456 is a Spartan-II series Field-Programmable Gate Array (FPGA) from Xilinx. FPGAs are reconfigurable integrated circuits that can be programmed to implement custom digital logic circuits. The XC2S300EFG456 offers a combination of logic resources, memory, and I/O capabilities, making it suitable for a wide range of applications.

Applications:

  • Digital signal processing (DSP) applications.
  • Image processing.
  • Communication systems.
  • Industrial control.
  • Automotive electronics.
  • Aerospace and defense systems.

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing digital logic.
  • Block RAM: On-chip memory blocks for data storage and processing.
  • Distributed RAM: Smaller memory blocks distributed throughout the logic fabric.
  • Input/Output Blocks (IOBs): Provide flexible interfacing with external devices.
  • Clock Management: Includes clock dividers, multipliers, and phase-locked loops (PLLs).
  • On-Chip Debugging: Supports in-system debugging and verification.
  • EFG456 Package: Indicates a specific package type and pin count.

Benefits:

  • Flexibility and Reconfigurability: Allows for customization and adaptation to changing requirements.
  • High Performance: Enables fast and efficient implementation of digital logic circuits.
  • Parallel Processing: Supports parallel execution of tasks for increased throughput.
  • Rapid Prototyping: Accelerates the development and testing of new designs.
  • Cost-Effective Solution: Provides a cost-effective alternative to custom ASICs for many applications.
  • Long-Term Availability: FPGAs offer a longer product lifecycle compared to some other ICs.

Additional Details:

The XC2S300EFG456 FPGA is programmed using hardware description languages (HDLs) such as VHDL or Verilog. The design is then synthesized, placed, and routed using Xilinx's development tools. The resulting bitstream is loaded into the FPGA to configure its logic and interconnections. The FPGA's reconfigurability allows for bug fixes, feature enhancements, and algorithm updates to be implemented without requiring hardware changes. The XC2S300EFG456 is a versatile and powerful device for implementing a wide range of digital logic functions. Note that this is a legacy part and newer FPGA families offer significantly more resources and performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess