EN
  • EN
  • DE

XC3030-100PQ100C

Part No XC3030-100PQ100C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 80 I/O 100QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Obsolete(EOL)
Number of LABs/CLBs 100
Total RAM Bits 22176
Number of I/O 80
Number of Gates 2000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 100-PQFP (14x20)
Win Source Part Number 214142-XC3030-100PQ100C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3030-100PQ100C CAD Model

Description

The XC3030-100PQ100C is a member of the XC3000 family of Field-Programmable Gate Arrays (FPGAs) from Xilinx. These FPGAs are designed for prototyping and low-volume production, offering a flexible and cost-effective solution for implementing custom logic circuits. The XC3030-100PQ100C provides a user-configurable array of logic blocks, interconnected by programmable routing channels. The 'C' suffix typically denotes commercial temperature range. The '-100' indicates a specific speed grade for performance.

Applications:

  • Prototyping: Rapid prototyping of digital circuits.
  • Small Production Runs: Cost-effective solution for low-volume production.
  • Educational Purposes: Ideal for teaching digital design principles.
  • Glue Logic: Implementing custom interface logic.
  • State Machines: Implementing complex sequential control circuits.

Features:

  • Configurable Logic Blocks (CLBs): User-configurable logic blocks for implementing combinatorial and sequential logic.
  • Programmable Interconnect: Flexible routing channels for connecting logic blocks.
  • Input/Output Blocks (IOBs): Programmable I/O pins for interfacing with external devices.
  • Static CMOS Technology: Low power consumption.
  • Wide Operating Voltage Range: Versatile for different system requirements.
  • On-Chip Test Circuitry: Facilitates testing and debugging.
  • User-Programmable: Easily programmed using Xilinx development tools.

Benefits:

  • Flexibility: Allows for easy modification and adaptation to changing design requirements.
  • Fast Prototyping: Reduces development time by enabling rapid prototyping.
  • Cost-Effectiveness: Provides a cost-effective solution for low-volume production.
  • Reduced Design Risk: Allows for design verification before committing to custom silicon.
  • Simplified Design Process: Simplifies the design process compared to traditional gate arrays.

Additional Details:

The XC3030-100PQ100C is packaged in a 100-pin Plastic Quad Flat Pack (PQFP) package. The -100 indicates the speed grade of the device. It supports various configuration methods using Xilinx programming hardware and software. The specific logic capacity of the XC3030-100PQ100C can be found in the Xilinx XC3000 Family Data Book. The PQ100 package is suitable for surface mounting. Commercial temperature range (0°C to +70°C).

You May Also Be Interested in

Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1954 $63.5862
7+ $17.3908 $121.7356
11+ $16.8480 $185.3280
15+ $16.3040 $244.5600
19+ $15.7611 $299.4609
25+ $14.1303 $353.2575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess