EN
  • EN
  • DE

XC3090TM100PC84C

Part No XC3090TM100PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002990-XC3090TM100PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3090TM100PC84C CAD Model

Description

The XC3090TM100PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 series. These FPGAs were widely used in the early to mid-1990s and provided a flexible platform for implementing custom digital logic circuits. The XC3090TM100PC84C, specifically, refers to a member of this family with particular packaging and speed grade characteristics.

Applications:

  • Prototyping digital circuits: Used extensively for prototyping digital designs before committing to an ASIC (Application-Specific Integrated Circuit).
  • Custom logic implementation: Implements specialized digital logic functions tailored to specific applications.
  • Interface controllers: Used to create custom interface controllers for various peripherals.
  • Signal processing: Suitable for implementing custom signal processing algorithms.
  • Embedded systems: Integrated into embedded systems for real-time control and data processing.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks that can be programmed to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable input/output blocks for interfacing with external devices.
  • Programmable Interconnect: Features a programmable interconnect network that allows for flexible routing of signals between CLBs and IOBs.
  • Static RAM (SRAM) Based Configuration: Uses SRAM cells to store the configuration data, allowing for easy reprogramming.
  • On-Chip Clocking: Includes on-chip clock generation and distribution circuitry.
  • 100 MHz Maximum Operating Frequency: High-speed operation for demanding applications.
  • PC84 Package: Ceramic Pin Grid Array (CPGA) package with 84 pins.

Benefits:

  • Flexibility: Allows for easy modification and customization of digital circuits.
  • Fast Prototyping: Enables rapid prototyping of digital designs.
  • Reduced Time-to-Market: Accelerates the development cycle by allowing for quick iteration and testing.
  • Cost-Effective for Low to Medium Volume Production: Provides a cost-effective solution for implementing custom logic in small to medium quantities.
  • Reconfigurability: Can be reprogrammed multiple times, allowing for design changes and updates.

Additional Details:

The XC3090TM100PC84C features a tile matrix architecture, providing a grid of configurable logic blocks (CLBs). The 'TM' indicates a specific temperature range and speed grade, while '100' denotes the performance, typically in MHz. The 'PC84C' indicates a Ceramic Pin Grid Array (CPGA) package with 84 pins and a certain temperature rating. The device's configuration is loaded externally at power-up and stored in internal static RAM (SRAM). These devices are commonly programmed using Xilinx's development tools. Though now considered legacy products, they remain relevant in scenarios where backward compatibility is required or for educational purposes to understand foundational FPGA architecture concepts.

You May Also Be Interested in

Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess