EN
  • EN
  • DE

XC4002A-6PC84C

Part No XC4002A-6PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description IC Logic Cl Array 2000GAT 84PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 84
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1105320-XC4002A-6PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4002A-6PC84C CAD Model

Description

The XC4002A-6PC84C is a Field Programmable Gate Array (FPGA) from Xilinx's XC4000 family. This FPGA is designed for a wide range of digital logic applications, providing a flexible and configurable platform for implementing custom circuits. The 'A' in the part number signifies advanced features or enhancements compared to the base XC4002 model. The '-6' indicates the speed grade, with '6' representing a specific performance level within the family. The 'PC84C' denotes the package type, which is a Plastic Quad Flat Pack (PQFP) with 84 pins, and the 'C' specifies the temperature range, typically commercial grade (0°C to 70°C).

Applications:

  • Prototyping: Used for rapid prototyping of digital circuits and systems.
  • Custom Logic Implementation: Implements custom logic functions for various applications.
  • Digital Signal Processing (DSP): Suitable for implementing DSP algorithms.
  • Embedded Systems: Used in embedded systems for control and data processing.
  • Networking Equipment: Employed in networking devices for packet processing and routing.

Features:

  • Configurable Logic Blocks (CLBs): Provides an array of configurable logic blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Offers programmable I/O pins for interfacing with external devices.
  • Interconnect Resources: Features a flexible interconnect architecture for routing signals between CLBs and IOBs.
  • On-Chip Memory: Includes on-chip memory for data storage and retrieval.
  • System-Level Features: Offers features such as clock management and power management.

Benefits:

  • Flexibility: Allows for easy modification and reconfiguration of the design.
  • Time-to-Market: Reduces development time by enabling rapid prototyping and iteration.
  • Customization: Enables the implementation of custom logic functions tailored to specific application requirements.
  • Integration: Integrates multiple logic functions into a single device, reducing board space and cost.
  • Performance: Offers high-performance capabilities for demanding applications.

Additional Details:

The XC4002A-6PC84C typically operates at a voltage of 5V. Its architecture includes configurable logic blocks arranged in an array, surrounded by programmable input/output blocks. The interconnect resources provide a flexible routing structure, allowing for complex designs to be implemented efficiently. The specific number of logic gates and memory capacity depends on the exact configuration and the resources utilized during programming. This FPGA is programmed using a configuration file, which defines the connections and functionality of the logic blocks and interconnects. It's commonly programmed via JTAG or other configuration interfaces. The device's plastic quad flat pack (PQFP) package allows for easy mounting on printed circuit boards using surface mount technology.

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
STMicroelectronics
Lowest to $0.4472
Infineon Technologies
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289
Infineon Technologies
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess