EN
  • EN
  • DE

XC4036XLA-4BG352C

Part No XC4036XLA-4BG352C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105363-XC4036XLA-4BG352C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4036XLA-4BG352C CAD Model

Description

The XC4036XLA-4BG352C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XLA family. This FPGA is designed to offer a flexible and high-performance solution for implementing custom digital logic. With its configurable architecture, it allows designers to create complex circuits tailored to specific application requirements.

Applications

  • Data Acquisition Systems: Used for high-speed data capture and processing.
  • Image and Video Processing: Employed in real-time image enhancement and video compression applications.
  • Networking Equipment: Integrated into routers, switches, and network interfaces.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and robotic control systems.
  • Aerospace and Defense Systems: Applied in signal processing, radar systems, and communication equipment.

Features

  • Configurable Logic Blocks (CLBs): Provides a matrix of CLBs that can be programmed to implement a wide range of logic functions.
  • Flexible Interconnect Architecture: Features a hierarchical interconnect structure for efficient signal routing.
  • On-Chip Block RAM: Includes dedicated block RAM for high-speed data storage and retrieval.
  • Input/Output (I/O) Flexibility: Supports a variety of I/O standards and voltage levels to interface with different devices.
  • Low Power Consumption: Designed to minimize power consumption, suitable for power-sensitive applications.
  • BG352 Package: Housed in a BG352 package, offering high pin density and improved thermal performance.
  • -4 Speed Grade: Indicates a specific performance level within the XC4000XLA family.

Benefits

  • Rapid Prototyping: Enables quick implementation and testing of digital designs.
  • Design Flexibility: Allows for easy modification and optimization of designs without requiring hardware changes.
  • High Performance: Delivers high-speed operation for demanding applications.
  • Reduced System Cost: Integrates multiple functions into a single device, reducing overall system complexity.
  • Adaptability: Can be reconfigured to adapt to changing requirements or new functionalities.

The XC4036XLA-4BG352C FPGA is a versatile solution for implementing complex digital designs, offering a combination of high performance, flexibility, and low power consumption. Its configurable architecture and on-chip resources make it suitable for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess