The XC4410-PQ208C is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC4000 series. This device offers designers a flexible and customizable platform for implementing digital circuits. Its architecture is based on Configurable Logic Blocks (CLBs) and Input/Output Blocks (IOBs) interconnected by programmable routing resources, enabling complex designs to be realized efficiently.
Applications:
- Telecommunications equipment
- Industrial control systems
- Networking devices
- Digital signal processing (DSP) applications
- Prototyping and development of custom digital circuits
Features:
- 10,000 equivalent gates
- 208-pin PQFP package
- Configurable Logic Blocks (CLBs) for implementing logic functions
- Input/Output Blocks (IOBs) for interfacing with external devices
- Programmable interconnect resources for routing signals
- On-chip clock management circuitry
Benefits:
- Design Flexibility: The programmable nature of FPGAs allows for rapid prototyping and design changes without the need for expensive mask tooling.
- High Performance: The architecture is optimized for high-speed operation, enabling complex digital circuits to be implemented efficiently.
- Integration: The device integrates a large number of logic gates and I/O resources into a single chip, reducing board space and component count.
- Customization: Designers can tailor the FPGA to meet the specific requirements of their application.
- Time-to-Market: FPGAs enable faster time-to-market compared to traditional ASIC designs.
Additional Details:
The XC4410-PQ208C is configured using static RAM (SRAM) cells, which store the configuration data. The device is programmed using a standard JTAG interface. The operating voltage is typically 5V. The device supports a wide range of operating temperatures.