EN
  • EN
  • DE

XC7272-25WC84C

Part No XC7272-25WC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019973-XC7272-25WC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7272-25WC84C CAD Model

Description

The XC7272-25WC84C is a complex programmable logic device (CPLD) from Xilinx, part of the XC7200 series. These CPLDs are known for their high performance and flexibility, making them suitable for a wide range of digital logic applications. The -25 designation indicates a propagation delay of 2.5ns, denoting a high-speed performance. The WC84C refers to the package type, which is an 84-pin windowed ceramic package, allowing for UV erasure and reprogramming.

Applications

  • Address decoding: Used in memory systems to select specific memory locations.
  • High-speed state machines: Implemented in systems requiring complex sequential logic.
  • Peripheral controllers: Interfaces between microprocessors and peripheral devices.
  • Glue logic replacement: Replaces multiple discrete logic gates, reducing board space and complexity.
  • Networking equipment: Used in routers and switches for packet processing and control logic.

Features

  • High-speed performance: 2.5 ns propagation delay ensures rapid signal processing.
  • UV erasable and reprogrammable: Windowed ceramic package allows for easy reprogramming.
  • Flexible architecture: Provides versatile logic resources for implementing complex functions.
  • 84-pin package: Offers a high number of I/O pins for interfacing with external devices.
  • Advanced process technology: Enables high density and low power consumption.

Benefits

  • Increased system performance: High-speed operation improves overall system speed.
  • Reduced development time: Reprogrammability allows for rapid prototyping and design changes.
  • Simplified system design: Flexible architecture reduces the need for external components.
  • Enhanced system reliability: Integration of multiple logic functions reduces the number of interconnections.
  • Cost-effective solution: Replaces multiple discrete logic devices, reducing BOM costs.

Additional Details

The XC7272-25WC84C is designed for operation across a range of supply voltages and temperatures. The windowed ceramic package ensures reliable performance even in harsh environments. Its high I/O count and flexible architecture make it a versatile solution for a wide range of digital logic applications. The UV erasable feature allows for repeated reprogramming, making it ideal for development and prototyping purposes. The device is known for its stable and predictable timing characteristics, which are essential for high-speed applications. The device is typically programmed using industry-standard programming tools available from Xilinx and third-party vendors.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 600V 4A 4-Pin Case TS-4K Tube
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Texas Instruments
IC REG CONV DDR 1OUT 24WQFN / series Converter, DDR Voltage Regulator IC 1 Output 24-WQFN (4x4)
Lowest to $4.0118
STMicroelectronics
Lowest to $0.4472
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $21.3456
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess