EN
  • EN
  • DE

XC95288XV-7TQ144C

Part No XC95288XV-7TQ144C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Available in small footprint packages
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series XC9500XV
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 2.37 V ~ 2.62 V
Number of Logic Elements/Blocks 16
Number of Macrocells 288
Number of Gates 6400
Number of I/O 117
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Sub-Base Mount
Package 144-LQFP
Manufacturer Package 144-TQFP (20x20)
Win Source Part Number 1281980-XC95288XV-7TQ144C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Family Name XC95288XV
Introduction Date May 01, 1996
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XC95288XV-7TQ144C CAD Model

Description

The XC95288XV-7TQ144C is an obsolete (EOL) integrated circuit (IC) that has 6400 gates and 117 I/O pins from Xilinx Inc.

  • Gates: 6400
  • I/O Pins: 117
  • Package: 144-LQFP
  • Internal Voltage Supply: 2.37 V to 2.62 V
  • Logic Elements/Blocks: 16
  • Macrocells: 288
  • RAM: 25088 bits
  • Temperature Range: 0°C to 70°C (TA)
  • Mounting Technology: Sub-base mount
  • Family: XC9500XV
  • Category: Integrated circuits (ICs)
  • Halogen-Free: Compliant with halogen-free regulations.

You May Also Be Interested in

Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Altera
UV PLD CQCC28 /
Need more? Email Us
Broadcom Limited
18M QDR NSE
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 256FPBGA
Lowest to $17.8921
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess