EN
  • EN
  • DE

XC9536XL-10C

Part No XC9536XL-10C
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1308+
Reference case PLCC44
Manufacturer Xilinx Inc.
Win Source Part Number 712941-XC9536XL-10C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536XL-10C CAD Model

Description

The XC9536XL-10C is a 36-macrocell Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner XPLA3 family. It is designed for high-performance, low-power applications. This CPLD offers a flexible and efficient solution for implementing a variety of logic functions in digital systems.

Applications

  • Address decoding: Used in memory systems to decode addresses and select the appropriate memory locations.
  • Glue logic: Implements interface logic between different components in a system.
  • State machine implementation: Designs and implements control logic for various applications.
  • Peripheral control: Controls the operation of peripherals such as UARTs, timers, and PWM controllers.
  • FPGA co-processing: Used alongside FPGAs to handle simpler logic functions, freeing up FPGA resources for more complex tasks.

Features

  • 36 Macrocells: Provides ample logic resources for implementing complex functions.
  • High Speed: Offers a propagation delay of 10 ns, enabling high-performance operation.
  • Low Power Consumption: Operates with low power, making it suitable for battery-powered applications.
  • In-System Programmability (ISP): Allows for easy reprogramming of the device without removing it from the circuit board.
  • Flexible I/O: Supports a wide range of I/O standards and configurations.
  • Advanced Feature Set: Includes features such as programmable slew rate and output enable control.

Benefits

  • Reduced System Cost: Integrates multiple logic functions into a single chip, reducing the number of discrete components required.
  • Increased System Performance: High-speed operation enables faster processing and improved system responsiveness.
  • Lower Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Simplified Design: In-system programmability simplifies design changes and reduces development time.
  • Improved Reliability: Reduced component count and robust design enhance system reliability.
  • Design Flexibility: Flexible I/O and advanced features provide greater design flexibility.

Additional Details

The XC9536XL-10C is typically available in various packages, including PLCC, TQFP, and VQFP. It operates with a supply voltage of 3.3V. Detailed timing characteristics, I/O configurations, and power consumption data can be found in the Xilinx datasheet for this device.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8164 $57.7968
30+ $3.9524 $118.5720
46+ $3.8288 $176.1248
63+ $3.7052 $233.4276
81+ $3.5817 $290.1177
108+ $3.2109 $346.7772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess