EN
  • EN
  • DE

XCF04S

Part No XCF04S
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Low-Power Advanced CMOS NOR Flash Process
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1282039-XCF04S
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCF04S CAD Model

Description

The XCF04S is a configuration PROM (programmable read-only memory) from Xilinx Inc., designed to store configuration data for Xilinx FPGAs (field-programmable gate arrays). This PROM is used to load the FPGA's configuration at power-up, defining its functionality and behavior. It provides a non-volatile storage solution for the FPGA's configuration bitstream.

Applications

  • FPGA Configuration: Used to store configuration data for Xilinx FPGAs, enabling them to perform specific functions.
  • Embedded Systems: Employed in embedded systems where FPGAs are used for custom hardware acceleration or programmable logic.
  • Communication Systems: Integrated into communication equipment for configuring FPGAs used in signal processing and data transmission.
  • Industrial Control: Utilized in industrial automation systems for configuring FPGAs that control machinery and processes.
  • Aerospace and Defense: Used in aerospace and defense applications for configuring FPGAs in mission-critical systems.

Features

  • Non-Volatile Storage: Retains configuration data even when power is removed.
  • In-System Programmable: Can be programmed in-system, allowing for easy updates to the FPGA configuration.
  • High-Speed Access: Provides fast access to configuration data, ensuring quick FPGA startup.
  • Low Power Consumption: Designed for low power operation, reducing overall system power consumption.
  • Compact Package: Available in a small package, minimizing board space requirements.
  • Serial Interface: Typically uses a serial interface (e.g., SPI) to communicate with the FPGA.

Benefits

  • Reliable Configuration: Ensures reliable FPGA configuration at power-up, preventing system failures.
  • Flexibility: Allows for easy updates to the FPGA configuration in-system, reducing development time and maintenance costs.
  • Fast Startup: Enables quick FPGA startup, minimizing system downtime.
  • Energy Efficiency: Reduces overall system power consumption, extending battery life in portable devices.
  • Space Saving: Minimizes board space requirements, allowing for smaller and more compact designs.
  • Simplified Programming: Serial interface allows easy programming and interfacing with the FPGA.

Additional Details

The XCF04S typically operates on a 3.3V power supply. It is programmed using a Xilinx programmer or an equivalent tool. The configuration data is loaded into the FPGA via a serial interface, typically SPI. The device is available in various packages, including SOIC and VQFP. It can typically store 4 Mbits of configuration data. The data is loaded sequentially into the FPGA during the power-up sequence.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7741 $60.9669
21+ $5.5590 $116.7390
33+ $5.3846 $177.6918
45+ $5.2114 $234.5130
58+ $5.0381 $292.2098
77+ $4.5161 $347.7397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess