EN
  • EN
  • DE

XCR3064XL-6PC44I

Part No XCR3064XL-6PC44I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019342-XCR3064XL-6PC44I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCR3064XL-6PC44I CAD Model

Description

The XCR3064XL-6PC44I is a member of the CoolRunner XPLA3 family of Complex Programmable Logic Devices (CPLDs) from Xilinx. This device offers a cost-effective and high-performance solution for a wide range of digital logic applications.

Applications:

  • Address decoding
  • Glue logic
  • I/O interface control
  • Peripheral control
  • Small state machines

Features:

  • 64 macrocells: Provides a substantial amount of logic resources for implementing complex digital functions.
  • System performance up to 150 MHz: Enables high-speed operation for demanding applications.
  • Low power consumption: Reduces energy requirements and heat dissipation.
  • Advanced EPROM process: Ensures high reliability and data retention.
  • In-system programmability (ISP): Allows for convenient design updates and modifications without removing the device from the circuit board.
  • 44-pin PC44 package: Offers a compact footprint for space-constrained applications.
  • 6 ns pin-to-pin delay: Offers very fast propagation delay for time-critical applications.
  • Input/Output Cell placement control: Simplifies board layout.
  • 3.3V operation: Compatible with low-voltage systems.

Benefits:

  • High performance: Enables the implementation of fast and complex digital logic circuits.
  • Low power consumption: Reduces energy costs and improves system efficiency.
  • Design flexibility: Allows for easy customization and adaptation to changing requirements.
  • Reduced development time: In-system programmability simplifies the design and prototyping process.
  • Cost-effective solution: Provides a balance of performance and price for a wide range of applications.

The XCR3064XL-6PC44I is suitable for various applications, including industrial control systems, communication equipment, and consumer electronics. Its in-system programmability feature enables designers to quickly update and modify designs, reducing development time and costs. The device's low power consumption also makes it an ideal choice for portable and battery-powered applications. This CPLD offers a robust and versatile solution for implementing complex digital logic functions in a compact and efficient package.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess