EN
  • EN
  • DE

XCS05VQ100

Part No XCS05VQ100
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995955-XCS05VQ100
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS05VQ100 CAD Model

Description

The XCS05VQ100, manufactured by Xilinx, is a Spartan series Field-Programmable Gate Array (FPGA). It provides a cost-effective programmable platform suitable for a variety of digital logic applications, offering a balance of performance and affordability.

Applications

  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer electronic devices.
  • Industrial Control: Employed in programmable logic controllers (PLCs), motor control systems, and industrial automation equipment.
  • Networking: Utilized in network interface cards, switches, and routers.
  • Automotive: Found in automotive control systems, infotainment systems, and driver assistance systems.
  • Embedded Systems: Used in various embedded applications requiring programmable logic.

Features

  • Configurable Logic Blocks (CLBs): Provides an array of configurable logic blocks that can be interconnected to implement custom digital circuits.
  • Input/Output Blocks (IOBs): Offers flexible I/O capabilities with programmable voltage levels and drive strengths.
  • Routing Resources: Features a routing architecture that enables efficient interconnection of CLBs and IOBs.
  • System Features: Includes features such as clock management, boundary scan, and power management.
  • 100-Pin VQFP Package: Comes in a 100-pin Very Thin Quad Flat Pack (VQFP) package for surface mount assembly.

Benefits

  • Cost-Effectiveness: Offers a cost-effective solution for implementing digital logic functions.
  • Flexibility: Allows for easy modification and reprogramming of the digital logic circuit without requiring hardware changes.
  • Reduced Time-to-Market: Speeds up the development cycle by enabling rapid prototyping and testing of designs.
  • Performance: Provides sufficient performance for a wide range of applications with its configurable logic and routing resources.
  • Reliability: Designed and manufactured to meet high-quality standards, ensuring reliable operation in demanding environments.

Additional Details

The XCS05VQ100 operates at a specific voltage, typically 3.3V or 5V. The 'XCS05' designation indicates a specific device density. Further details regarding operating temperature, power consumption, and other electrical characteristics can be found in the device datasheet. Xilinx provides comprehensive documentation and development tools to support the Spartan series, enabling efficient design and implementation of complex digital circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess