EN
  • EN
  • DE

XQ17V16CK44M

Part No XQ17V16CK44M
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description IC Mem Prom 16MB 3.3V 44CCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015519-XQ17V16CK44M
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XQ17V16CK44M CAD Model

Description

The XQ17V16CK44M is a configuration PROM (programmable read-only memory) from Xilinx, designed to store the configuration data for Xilinx FPGAs (field-programmable gate arrays). This PROM is used to load the FPGA's configuration at power-up, enabling the FPGA to perform its intended function. The '17V' series is known for its reliability and ease of use in configuring a wide range of Xilinx FPGA devices. The 'CK44' denotes the package type. The '16' refers to the memory density (16Mb).

Applications

  • Configuration memory for Xilinx FPGAs
  • Bootstrapping embedded systems
  • Storing firmware and configuration data
  • Industrial control systems
  • Telecommunications equipment

Features

  • 16 Mbit memory density
  • Serial configuration interface
  • Low power consumption
  • Fast configuration time
  • Compact package

Benefits

  • Reliable FPGA configuration
  • Simplified system design
  • Reduced board space
  • Low power operation
  • Fast system startup

The XQ17V16CK44M ensures that the FPGA is correctly configured each time the system is powered on. Its serial configuration interface simplifies the connection to the FPGA, reducing the number of pins required and making board layout easier. The PROM's low power consumption contributes to overall system efficiency. The fast configuration time ensures that the FPGA is up and running quickly, minimizing system startup time. The compact package allows for efficient use of board space. Xilinx's configuration PROMs are designed to be highly reliable, ensuring that the FPGA configuration data is stored securely. The XQ17V16CK44M is compatible with a variety of Xilinx FPGA families. Its non-volatile memory retains the configuration data even when power is removed. The PROM's robust design ensures reliable operation in harsh environments. It provides a cost-effective solution for storing FPGA configuration data. Its ease of use makes it a popular choice among FPGA designers. The XQ17V16CK44M is a critical component in many FPGA-based systems, enabling them to perform complex functions reliably and efficiently.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,319.4030 $1,319.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess