EN
  • EN
  • DE

RT0402DRE07470R

Part No RT0402DRE07470R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835813-RT0402DRE07470R
Ultra Librarian 3D Model Ultra Librarian RT0402DRE07470R CAD Model

Description

The RT0402DRE07470R is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications in electronic circuits. The '0402' designation indicates the component's size, which is a standard EIA (Electronic Industries Alliance) size code for surface-mount resistors.

Applications:

  • Current limiting
  • Voltage division
  • Pull-up/Pull-down resistors
  • Feedback resistors
  • General circuit applications

Features:

  • Small Size (0402): Allows for high-density board layouts.
  • Thick Film Technology: Provides stable and reliable performance.
  • 470Ω Resistance: Specific resistance value for circuit design.
  • ±0.5% Tolerance: Precise resistance value for accurate circuit operation.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits:

  • Space Saving: Small size enables compact circuit designs.
  • High Reliability: Thick film construction ensures long-term stability.
  • Accurate Resistance: Tight tolerance ensures precise circuit performance.
  • Easy Assembly: Surface mount design simplifies automated manufacturing.
  • Wide Availability: Readily available for various electronic applications.

Additional Details:

The RT0402DRE07470R has a resistance value of 470 Ω (470 ohms) with a tolerance of ±0.5%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The power rating is typically 1/16W (0.0625W). The operating temperature range is typically -55°C to +155°C. This component is RoHS compliant. The 'DRE07' indicates the packaging code for the resistor, specifying tape and reel packaging. Detailed specifications, including voltage rating and soldering recommendations, can be found in the Yageo datasheet.

You May Also Be Interested in

Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3292 $59.2560
430+ $0.2703 $116.2290
665+ $0.2622 $174.3630
915+ $0.2529 $231.4035
1,180+ $0.2449 $288.9820
1,580+ $0.2195 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess