EN
  • EN
  • DE

YAC502-F

Part No YAC502-F
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411240-YAC502-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YAC502-F CAD Model

Description

The Yamaha YAC502-F is a mouthpiece specifically designed for F tubas. It is part of Yamaha's extensive line of brass instrument mouthpieces, known for their precision, consistency, and contribution to optimal instrument performance. The YAC502-F aims to enhance the playing experience for tuba players, offering a balance of comfort, tonal clarity, and projection.

Applications:

  • Orchestral performances
  • Wind ensemble performances
  • Solo performances
  • Brass quintets
  • Marching band (depending on the specific requirements)

Features:

  • Cup Depth: Designed for a focused and clear tone.
  • Rim Shape: Comfortable rim for extended playing without fatigue.
  • Bore Size: Optimized for the specific airflow requirements of F tubas.
  • Material: Constructed from high-quality brass for durability and consistent performance.
  • Plating: Silver-plated for a smooth feel and enhanced aesthetic appeal.

Benefits:

  • Improved Tone: Facilitates a focused and centered tone, crucial for orchestral and solo playing.
  • Enhanced Comfort: Allows for longer practice and performance sessions with reduced lip fatigue.
  • Increased Projection: Helps the tuba sound carry clearly, even in large ensemble settings.
  • Consistent Performance: Provides reliable response and intonation across the instrument's range.
  • Durability: Ensures a long lifespan with minimal maintenance under normal playing conditions.

The Yamaha YAC502-F tuba mouthpiece is particularly well-suited for players who require a mouthpiece that offers a balance between tonal clarity and ease of playability. The specific dimensions and design of the cup, rim, and bore work together to optimize airflow and resonance, resulting in a sound that is both powerful and refined. Regular cleaning and maintenance will help preserve the mouthpiece's finish and ensure optimal performance over time. It's a reliable choice for serious tuba players looking to upgrade their sound and playing experience.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess