EN
  • EN
  • DE
  • IT

FUS006-3210-0

Part No FUS006-3210-0
Manufacturer Yamaichi
Catalog Memory Connectors - PC Card Sockets
Description TRAY TYPE MICROSIM/NANOSIM CARD / 7 (6 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold-Nickel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Yamaichi Electronics
Series FUS
Package Tape & Reel
Card Type Micro SIM
Number of Positions 7 (6 + 1)
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Type Surface Mount, Right Angle
Features Switch
Height Above Board 0.053" (1.35mm)
Mounting Feature Reverse - Bottom
Contact Finish Gold-Nickel
Base Product Number FUS006
Standard Package 1
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1352134-FUS006-3210-0
Ultra Librarian 3D Model Ultra Librarian FUS006-3210-0 CAD Model

Description

The FUS006-3210-0 is a connector, interconnect - memory connector - PC card socket manufactured by Yamaichi Electronics.

  • Series: FUS
  • Number of Positions: 7 (6 + 1)
  • Features: Switch
  • Packaging: Tape & Reel
  • Height Above Board: 0.053" (1.35mm)
  • Mounting Feature: Reverse - Bottom
  • Card Type: Micro SIM
  • Insertion, Removal Method: Push In, Pull Out
  • RoHS Status: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH
Lowest to $11.5881
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Need more? Email Us
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $5.4784
Molex, LLC
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Need more? Email Us
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Amphenol FCI
SMART CARD CNR E02 LF
Need more? Email Us
JAE Electronics
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.5654
JST Sales America Inc.
CONN SMART CARD 8POS
Need more? Email Us
Molex, LLC
CONN SIM CARD HINGED TYPE R/A
Lowest to $4.1786

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess