EN
  • EN
  • DE

CLV1000E

Part No CLV1000E
Manufacturer Z-Comm
Catalog END - OF - LIFE
Description LOW COST - HIGH PERFORMANCE VOLTAGE CONTROLLED OSCILLATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Z-Comm
Win Source Part Number 1161913-CLV1000E
Manufacturer Homepage www.zcomm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLV1000E CAD Model

Description

The CLV1000E is a wideband voltage controlled oscillator (VCO) manufactured by Z-Comm. It's designed to provide a stable and tunable frequency source for various applications. This VCO is known for its low phase noise and wide tuning range, making it suitable for demanding communication and instrumentation systems.

Applications

  • Satellite Communication Systems: Used in upconverters and downconverters to generate local oscillator signals.
  • Wireless Communication Devices: Employed in base stations and mobile devices for frequency synthesis.
  • Test and Measurement Equipment: Integrated into signal generators and spectrum analyzers for precise frequency control.
  • Frequency Synthesizers: Used as a building block in PLL-based frequency synthesizers.
  • Microwave Radios: Found in microwave radio links for signal generation.

Features

  • Wide Tuning Range: Offers a broad frequency tuning range, providing flexibility in system design.
  • Low Phase Noise: Delivers excellent phase noise performance, ensuring signal integrity.
  • Compact Size: Available in a small form factor, enabling integration into space-constrained applications.
  • High Stability: Provides a stable output frequency over varying temperature and voltage conditions.
  • 5V Operation: Operates on a standard 5V power supply.

Benefits

  • Improved Signal Quality: Low phase noise enhances signal clarity and reduces bit error rate in communication systems.
  • Design Flexibility: Wide tuning range allows for adaptation to various frequency bands and modulation schemes.
  • Reduced System Cost: Integration of the VCO simplifies circuit design and reduces component count.
  • Enhanced System Performance: High stability ensures reliable operation in demanding environments.
  • Simplified Integration: Compact size and standard voltage operation facilitate easy integration into existing systems.

Additional Details

The CLV1000E typically operates within a specific frequency range (e.g., 900 MHz to 1100 MHz), and its tuning voltage ranges from 0V to 5V. It's often housed in a surface-mount package for ease of assembly. Key specifications include tuning sensitivity, output power, harmonic suppression, and pulling/pushing figures. Consult the manufacturer's datasheet for detailed electrical characteristics and application notes.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess