EN
  • EN
  • DE

FCX717

Part No FCX717
Manufacturer Zetex Semiconductors
Catalog Transistors (BJT) - Single
Description PNP SILICON POWER (SWITCHING) TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1173684-FCX717
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCX717 CAD Model

Description

The FCX717 is a high-voltage silicon planar epitaxial transistor from Zetex Semiconductors, designed for high-performance applications requiring excellent gain linearity and low saturation voltage. This NPN transistor is specifically engineered for amplification and switching circuits.

Applications

  • High-Voltage Amplification: Used in amplifier circuits that require high breakdown voltage capabilities.
  • Switching Circuits: Employed in switching applications due to its fast switching speeds.
  • Linear Regulators: Suitable for use in linear voltage regulators.
  • Power Supplies: Utilized in power supply circuits.

Features

  • High Collector-Emitter Voltage (VCEO): Up to 250V, enabling use in high-voltage applications.
  • High Collector Current (IC): Up to 1A continuous collector current capability.
  • Low Saturation Voltage (VCE(sat)): Typically 0.2V at 500mA, ensuring efficient switching and reduced power dissipation.
  • High Gain (hFE): High DC current gain provides excellent amplification performance.
  • Fast Switching Speed: Enables use in high-frequency switching circuits.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly, complying with RoHS standards.

Benefits

  • Enhanced Circuit Performance: High voltage and current capabilities improve the performance of high-voltage amplifier and switching circuits.
  • Efficient Switching: Low saturation voltage reduces power loss in switching applications, improving overall efficiency.
  • Reliable Operation: Robust design and high-quality manufacturing ensure reliable performance in demanding conditions.
  • Simplified Design: High gain simplifies the design of amplifier circuits, reducing the number of components required.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Technical Specifications

The FCX717 transistor has the following key technical specifications:

  • Transistor Type: NPN
  • Collector-Emitter Voltage (VCEO): 250V
  • Collector-Base Voltage (VCBO): 300V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 1A (continuous)
  • Power Dissipation (PD): 1W
  • DC Current Gain (hFE): Typically 40 - 80 (at IC = 100mA, VCE = 5V)
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-89

The SOT-89 package is designed for surface mounting and offers good thermal performance. It is suitable for automated assembly processes.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2645 $58.1900
535+ $0.2171 $116.1485
825+ $0.2102 $173.4150
1,140+ $0.2033 $231.7620
1,475+ $0.1964 $289.6900
1,965+ $0.1767 $347.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess