EN
  • EN
  • DE

FMMT3906

Part No FMMT3906
Manufacturer Zetex Semiconductors
Catalog Transistors (BJT) - Single
Description SOT23 PNP SILICON PLANAR SWITCHING TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1174788-FMMT3906
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMT3906 CAD Model

Description

The FMMT3906 is a surface-mount NPN bipolar junction transistor (BJT) from Zetex Semiconductors (now Diodes Incorporated). It is designed for general-purpose amplification and switching applications. Its compact SOT-23 package makes it ideal for space-constrained applications where minimizing board footprint is crucial.

Applications

  • Low-power amplification: Suitable for amplifying small signals in various electronic circuits.
  • Switching circuits: Used as a switch in applications such as driving relays, LEDs, and other small loads.
  • Driver stages: Can be employed as a driver for higher-power transistors.
  • General-purpose applications: Suitable for a wide range of general-purpose applications in electronic circuits.
  • Mobile devices: Found in portable devices due to its small size.

Features

  • NPN Transistor: A standard NPN BJT.
  • Surface Mount Package: SOT-23 package for easy surface mounting.
  • High Collector Current: Capable of handling collector currents up to 200mA.
  • Low Saturation Voltage: Low VCE(sat) ensures efficient switching.
  • High Transition Frequency: Offers a high transition frequency for faster switching speeds.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly.

Benefits

  • Space Saving: The small SOT-23 package minimizes board space.
  • Efficient Switching: Low saturation voltage reduces power dissipation during switching.
  • Versatile: Suitable for a broad range of amplification and switching applications.
  • Reliable Performance: Provides stable and dependable performance in various operating conditions.
  • Easy to Use: Surface mount package simplifies assembly process.

Additional Details

The FMMT3906 has a collector-emitter voltage (VCEO) of 40V and a collector current (IC) of 200mA. Its transition frequency (fT) is typically around 250 MHz, enabling it to be used in relatively high-speed switching circuits. The power dissipation is typically around 330mW. The transistor is commonly used in circuits where a small, efficient, and reliable NPN transistor is needed. It’s also available in tape and reel packaging for automated assembly processes. It is designed to be RoHS compliant.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess