EN
  • EN
  • DE

ZXT849K

Part No ZXT849K
Manufacturer Zetex Semiconductors
Catalog Transistors (BJT) - Single
Description 30V NPN LOW SATURATION TRANSISTOR IN D-PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283523-ZXT849K
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXT849K CAD Model

Description

The ZXT849K is a high-voltage NPN transistor manufactured by Zetex Semiconductors (now part of Diodes Incorporated). It is designed for use in a variety of high-voltage switching and amplification applications. This transistor features a high breakdown voltage, low saturation voltage, and fast switching speeds, making it suitable for demanding power management circuits.

Applications

  • High-voltage switching circuits
  • Power inverters
  • DC-DC converters
  • LED drivers
  • Motor control

Features

  • High breakdown voltage
  • Low saturation voltage
  • Fast switching speeds
  • High gain
  • AEC-Q101 qualified

Benefits

  • Handles high voltages without breakdown
  • Reduces power losses, improving efficiency
  • Enables fast and efficient switching
  • Provides high current amplification
  • Reliable performance in automotive environments

Additional Details

The ZXT849K is designed to operate at high voltages, making it suitable for applications where voltage spikes or transient voltages are common. The low saturation voltage minimizes power losses during switching, improving the overall efficiency of the circuit. The fast switching speeds allow for high-frequency operation, which is important in modern power electronics applications. The high gain enables the transistor to amplify small input signals into larger output currents, making it useful in amplification circuits. The AEC-Q101 qualification ensures that the transistor has been tested and approved for use in automotive applications, where reliability is critical.

Technical Specifications:

  • Collector-Emitter Breakdown Voltage (VCEO): [Check datasheet for specific value, typically several hundred volts]
  • Collector Current (IC): [Check datasheet for specific value, depends on package and temperature]
  • Saturation Voltage (VCE(sat)): Low (typically less than 1V)
  • Transition Frequency (fT): [Check datasheet for specific value]
  • HFE (DC Current Gain): [Check datasheet for specific value, typically high]
  • Package: [Specific package type, e.g., SOT-89, check datasheet]
  • Operating Temperature: -55°C to +150°C (check datasheet for full range)

This transistor is commonly used in power electronics applications where high voltage, high current, and fast switching speeds are required. Its robust design and AEC-Q101 qualification make it a reliable choice for demanding environments such as automotive electronics and industrial equipment.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess