EN
  • EN
  • DE

Z0847006PSG

Part No Z0847006PSG
Manufacturer Zilog
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40DIP / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Zilog
Series Z80
Package Tube
Product Status Active
Voltage - Supply 5V
Base Product Number Z0847006
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 997026-Z0847006PSG
Ultra Librarian 3D Model Ultra Librarian Z0847006PSG CAD Model

Description

The Z0847006PSG is a specialized interface integrated circuit from Zilog.

  • Series: Z80
  • Package: Tube
  • Standard Package Quantity: 10 pieces
  • Voltage Supply: 5V
  • Alternative: SCC2692AC1N40
  • Classification: EAR99
  • REACH: Unaffected
  • Status: Active

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess