EN
  • EN
  • DE

Z84C0008FECZ80CPU

Part No Z84C0008FECZ80CPU
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106187-Z84C0008FECZ80CPU
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z84C0008FECZ80CPU CAD Model

Description

The Zilog Z84C0008FEC, commonly known as the Z80 CPU, is an 8-bit microprocessor that served as a cornerstone of the microcomputer revolution. It is renowned for its versatility, ease of use, and widespread adoption in various applications.

Applications

  • Personal Computers: Played a pivotal role in early personal computers, such as the Sinclair ZX80 and ZX Spectrum.
  • Gaming Consoles: Powered classic gaming consoles, including the Sega Master System and the ColecoVision.
  • Embedded Systems: Widely used in embedded systems for controlling a diverse range of devices.
  • Industrial Control Systems: Employed in industrial control applications for managing and monitoring equipment.
  • Educational Tools: Served as a valuable tool for teaching computer architecture and programming principles.

Features

  • 8-bit Architecture: Features an 8-bit data bus and a 16-bit address bus.
  • Instruction Set: Includes a comprehensive instruction set that supports various data types and operations.
  • Interrupt Handling: Provides interrupt capabilities for responding to external events.
  • Memory Addressing: Supports up to 64KB of memory addressing.
  • Clock Speed: Operates at a clock speed of 8MHz.

Benefits

  • Versatility: Well-suited for a wide range of applications due to its flexible architecture and instruction set.
  • Ease of Use: Relatively easy to program and interface with other components.
  • Wide Adoption: Benefits from a large community of users and developers, resulting in abundant resources and support.
  • Low Cost: Historically, a cost-effective solution for many applications.
  • Compact Size: The Z84C0008FEC offers a small form factor, making it suitable for use in embedded systems.

Additional Details

The Z84C0008FEC operates from a single 5V power supply. It is typically packaged in a 40-pin DIP (Dual In-line Package). It requires external memory and I/O devices for operation. The operating temperature range is generally 0°C to 70°C. The Z80 CPU remains an important and historically significant microprocessor that paved the way for modern computing.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,872 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess