EN
  • EN
  • DE

CJT1117-3.3

Part No CJT1117-3.3
Manufacturer ZP Semiconductor
Catalog END - OF - LIFE
Description 1A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ZP Semiconductor
Win Source Part Number 1161689-CJT1117-3.3
Manufacturer Homepage zpsemi.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CJT1117-3.3 CAD Model

Description

The CJT1117-3.3 is a fixed 3.3V low dropout (LDO) voltage regulator from ZP Semiconductor. It's designed to provide a stable and regulated 3.3V output voltage, a common voltage requirement for many electronic devices and systems. As an LDO regulator, it can maintain regulation even when the input voltage is only slightly higher than the desired 3.3V output. The part is listed as End-of-Life.

Applications:

  • Microcontroller Power Supply: Provides a stable 3.3V supply for microcontrollers requiring this specific voltage level.
  • Logic Circuits: Powers various digital logic circuits and components operating at 3.3V.
  • Memory Devices: Supplies a regulated voltage for memory chips and modules that require 3.3V.
  • Interface Circuits: Used in interface circuits such as UARTs, SPI, and I2C that operate at 3.3V.
  • Portable Devices: Suitable for battery-powered applications, providing a stable 3.3V supply in handheld devices.

Features:

  • Fixed 3.3V Output Voltage: Provides a precise and stable 3.3V output without requiring external resistors for setting the voltage.
  • Low Dropout Voltage: Operates with a minimal voltage difference between the input and output, improving efficiency.
  • Current Limiting Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage.
  • High Accuracy: Provides a precise and stable 3.3V output voltage, ensuring consistent performance.

Benefits:

  • Simplicity: The fixed output voltage simplifies circuit design and minimizes the number of required external components.
  • Reliability: Includes current limiting and thermal overload protection to enhance reliability and prolong the regulator's lifespan.
  • Efficiency: The low dropout voltage feature contributes to improved efficiency, particularly in battery-operated systems.
  • Stability: Delivers a stable and regulated output voltage, ensuring consistent performance of the connected circuits.
  • Compact Size: Typically available in small surface-mount packages suitable for space-constrained applications.

Because the part is End-of-Life, finding a detailed datasheet is difficult. Typical specifications would include maximum input voltage, output current rating, dropout voltage at a specific current level, package type, and operating temperature range. Always consult the manufacturer's datasheet before using any component to ensure accurate specifications. Modern alternatives may provide better performance.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,920 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess