The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

30373

Part No 30373
Manufacturer L3 Narda-MITEQ
Catalog RF Power Dividers/Splitters
Description POWER DIVIDER ASSY, 4-WAY
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
Pricing & Ordering $35.992 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$61.7000
$61.700
2+
$50.6260
$101.252
4+
$49.0440
$196.176
5+
$47.4620
$237.310
6+
$45.8800
$275.280
8+
$41.1340
$329.072
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,420 pieces
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
Category RF and Wireless - RF Power Dividers/Splitters
Mfr L3 Narda-MITEQ
Package Box
Product Status Active
Insertion Loss 0.6dB
Frequency 820 MHz ~ 915 MHz
Specifications Isolation (Min) 20dB, 1.3 VSWR (Max)
Size / Dimension 4.000" L x 1.500" W x 1.030" H (101.60mm x 38.10mm x 26.16mm)
Package / Case Module
Base Product Number 30373
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 855521-30373
Fake Threat In the Open Market 48pct.

Description

The 855521-30373 is an active RF power divider/splitter from L3 Narda-MITEQ. It comes in a module package with a size of 4.000" L x 1.500" W x 1.030" H (101.60mm x 38.10mm x 26.16mm). The 855521-30373 has a frequency range of 820 MHz to 915 MHz and an insertion loss of 0.6dB. It is a non-programmable power divider/splitter suitable for RF and wireless applications. With a fake threat percentage of 48% in the open market, it is important to ensure the authenticity of this product. The 855521-30373 is an active product in the L3 Narda-MITEQ lineup and is unaffected by REACH regulations. It is a reliable and high-performance power divider/splitter for RF applications.