The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TAS5614ADKDR

Part No TAS5614ADKDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 150W STER D 44HSSOP
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
Pricing & Ordering $2.9667 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.3660
$52.392
28+
$3.5830
$100.324
44+
$3.4710
$152.724
60+
$3.3590
$201.540
77+
$3.2470
$250.019
104+
$2.9110
$302.744
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,840 pieces
MOQ: 12 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 2 Ohm; 200W x 2 @ 3 Ohm
Supply Voltage - Operating 18 V to 38 V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-HSSOP
Dimension 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 081345-TAS5614ADKDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited

Description

Texas Instruments TAS5614ADKDR

The Texas Instruments TAS5614ADKDR is a high-performance, digital audio power amplifier designed for premium consumer and professional audio applications. This efficient component is part of Texas Instruments' PurePath™ HD technology line, which is renowned for delivering outstanding sound quality with superior power efficiency.

With an advanced closed-loop architecture, the TAS5614ADKDR ensures a flat frequency response, low distortion, and high power output, making it an ideal choice for systems that require crystal-clear audio reproduction. The device supports a wide range of supply voltages, from 10V to 26V, and it can deliver up to 150W stereo output power into 4-ohm loads, ensuring it can drive a variety of speakers with ease.

One of the key features of the TAS5614ADKDR is its integrated self-protection circuits, which include over-current, over-temperature, and under-voltage protection. This ensures the longevity and reliability of both the amplifier and the overall audio system. Additionally, the amplifier has a programmable power limit, which can be set to prevent speaker damage due to overdriving.

The device is also designed with flexibility in mind, featuring multiple switching rates that allow designers to optimize the amplifier for various performance and efficiency requirements. Its advanced modulation scheme reduces electromagnetic interference (EMI), allowing the TAS5614ADKDR to be used in close proximity to sensitive RF and wireless equipment without causing disruptions.

For ease of integration into audio systems, the TAS5614ADKDR comes in a 44-pin HSSOP PowerPAD™ package, which aids in thermal performance and simplifies PCB layout. This product is suitable for a range of applications, including AV receivers, home theater systems, docking stations, and digital TV soundbars, making it a versatile choice for audio designers looking to enhance the end-user listening experience.

In summary, the Texas Instruments TAS5614ADKDR stands out as a robust, high-quality audio amplifier that offers both performance and practicality for a multitude of high-fidelity audio applications.