The CMS-121CA is a DC-DC converter module manufactured by ABB Embedded Power (formerly known as Lineage Power). These converters are typically used to efficiently convert a DC voltage from one level to another, often in telecommunications, data communications, and industrial applications where stable and isolated power is needed. The CMS-121CA is designed for high reliability and is built to meet the stringent requirements of various industry standards.
Applications
- Telecommunications equipment
- Data communications systems
- Industrial control systems
- Distributed power architectures
- Networking devices
Features
- High efficiency
- Wide input voltage range
- Isolated output
- Remote On/Off control
- Over-voltage protection
- Over-current protection
- Over-temperature protection
Benefits
- Reduces energy consumption
- Provides stable and reliable power
- Protects against voltage fluctuations
- Allows for remote control of the power module
- Safeguards the converter from damage
- Increases system reliability
Technical Specifications
While specific technical details vary depending on the exact model revision, the CMS-121CA typically features an input voltage range of 36-75VDC and provides a regulated output voltage of 12VDC. The maximum output current can range from 8 to 12 amps, delivering power up to 100-150 watts. The isolation voltage is commonly 2250VDC. The module is designed to operate within a temperature range of -40°C to +85°C. It adheres to industry standards such as UL, CE, and RoHS. The module often includes built-in protection features such as over-voltage, over-current, and over-temperature protection. The efficiency of the CMS-121CA is generally high, often exceeding 90%, which helps minimize heat dissipation and reduce energy costs.