EN
  • EN
  • DE

ECCM9JA12-25.000MTR

Part No ECCM9JA12-25.000MTR
Manufacturer Abracon LLC
Catalog OEM Parts (C - E)
Description Crystal Resonator 25MHz ±15ppm (Tol) ±30ppm (Stability) 12pF FUND 50Ohm 4-Pin CSMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541600060
Win Source Part Number 1056761-ECCM9JA12-25.000MTR
Categories OEM Parts(C-E)
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ECCM9JA12-25.000MTR CAD Model

Description

The ECCM9JA12-25.000MTR is a surface mount crystal oscillator from Abracon LLC, a leading provider of frequency control and timing solutions. This oscillator provides a stable and precise 25.000 MHz clock signal, making it suitable for a variety of electronic applications requiring accurate timing.

Applications

  • Microcontrollers
  • Microprocessors
  • Real-time clocks (RTCs)
  • Communication systems
  • FPGA clocking
  • Consumer electronics

Features

  • Frequency: 25.000 MHz
  • Output type: CMOS
  • Supply voltage: 3.3V
  • Frequency stability: ±50 ppm
  • Operating temperature range: -40°C to +85°C
  • Surface mount package (SMD)

Benefits

  • Precise timing: Provides a stable and accurate 25.000 MHz clock signal.
  • CMOS output: Compatible with a wide range of digital logic devices.
  • Low power consumption: Suitable for battery-powered applications.
  • Wide operating temperature range: Ensures reliable operation in harsh environments.
  • Surface mount design: Simplifies board assembly and reduces manufacturing costs.
  • Reliable performance: Abracon is a trusted manufacturer known for quality frequency control products.

The ECCM9JA12-25.000MTR is designed for applications where accurate and stable timing is crucial. Its CMOS output is compatible with most digital circuits, and its low power consumption makes it suitable for portable devices. The surface mount package allows for easy integration into modern electronic designs. The frequency stability of ±50 ppm ensures that the oscillator maintains its accuracy over a wide temperature range. It's suitable for high-volume manufacturing due to its ease of assembly and reliable performance. The MTR suffix typically refers to tape and reel packaging for automated assembly processes.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0159
TDK Corporation
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
Amphenol
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TDK Corporation
Lowest to $0.0836

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess