EN
  • EN
  • DE

A1460A-3TQ176C

Part No A1460A-3TQ176C
Manufacturer Actel Corporation
Catalog Embedded Processors and Controllers
Description Axcelerator FPGA 6K System Gates HiRel FPGAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230796-A1460A-3TQ176C
Categories Embedded Processors and Controllers
Manufacturer Actel Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1460A-3TQ176C CAD Model

Description

The A1460A-3TQ176C is an FPGA (Field-Programmable Gate Array) from Actel Corporation, belonging to their A1400A family. These FPGAs are designed for applications requiring programmable logic and high-performance capabilities. This particular model comes in a 176-pin TQFP (Thin Quad Flat Pack) package and is known for its combination of speed, density, and low power consumption.

Applications

  • Telecommunications equipment: Used in network interface cards, routers, and switches for high-speed data processing and signal management.
  • Industrial automation: Implements custom control logic for robotics, motor control, and programmable logic controllers (PLCs).
  • Aerospace and defense systems: Utilized in avionics, radar systems, and guidance systems for critical signal processing and control tasks.
  • Medical imaging: Powers advanced image processing algorithms in MRI, CT, and ultrasound machines.
  • Consumer electronics: Found in advanced set-top boxes, gaming consoles, and high-performance audio/video equipment.

Features

  • High-density programmable logic: Offers a large number of logic cells and flip-flops for implementing complex digital circuits.
  • High-speed performance: Supports clock frequencies suitable for demanding applications.
  • Low power consumption: Reduces energy usage and heat dissipation.
  • On-chip routing resources: Provides flexible interconnection options for logic elements.
  • 176-pin TQFP package: Allows for easy mounting and integration on printed circuit boards.

Benefits

  • Flexibility in design: Allows for implementing custom logic functions and adapting to changing requirements.
  • High performance: Enables the development of high-speed and high-throughput systems.
  • Reduced system cost: Minimizes the number of discrete components required.
  • Faster time-to-market: Simplifies the design process and allows for rapid prototyping.
  • Increased reliability: Ensures robust performance in demanding environments.

Additional Details

The A1460A-3TQ176C typically supports a range of I/O standards, including LVTTL, LVCMOS, and PCI. It uses a specific programming technology (e.g., antifuse) that allows for one-time programming. The datasheet provides detailed information about the device's architecture, timing characteristics, and power consumption. The package type influences its thermal performance and mounting requirements.

You May Also Be Interested in

Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess