EN
  • EN
  • DE

ACT412US-T

Part No ACT412US-T
Manufacturer Active-Semi International Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Off-line Switch Pwm 6SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23-6
Duty Cycle 75 %
Fault Protection Over Temperature, Over Voltage, Short Circuit
Isolation Non-Isolated
Max Duty Cycle 75 %
Max Operating Temperature 85 °C
Max Power Dissipation 36 W
Max Supply Voltage 265 V
Min Operating Temperature -40 °C
Min Supply Voltage 90 V
Mount Surface Mount
Number of Outputs 1
Operating Supply Current 550 µA
Output Current 1.8 A
Output Power 5 W
Output Voltage 12 V
Packaging Tape & Reel (TR)
RoHS Compliant
Switching Frequency 120 kHz
Topology Flyback
Weight 36.003894 mg
Win Source Part Number 1128539-ACT412US-T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Active-Semi International Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT412US-T CAD Model

Description

The ACT412US-T is a flyback topology voltage regulator from Active-Semi International Inc.

  • Topology: flyback
  • Isolation: non-isolated
  • Case/Package: SOT-23-6
  • Output Current: 1.8A
  • Output Voltage: 12V
  • Fault Protection: over temperature, over voltage, and short circuit
  • Switching Frequency: 120kHz
  • Operating Supply Current: 550μA
  • RoHS: compliant
  • Weight: 36.003894mg
  • Minimum Operating Temperature: -40°C
  • Maximum Operating Temperature: 85°C
  • Maximum Duty Cycle: 75%
  • Maximum Supply Voltage: 265V
  • Minimum Supply Voltage: 90V
  • Maximum Power Dissipation: 36W
  • Mounting Type: surface mount

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess