EN
  • EN
  • DE

AD6403BASTZ

Part No AD6403BASTZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991972-AD6403BASTZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6403BASTZ CAD Model

Description

The AD6403BASTZ is a dual-channel, low noise, high gain logarithmic amplifier (Log Amp) from Analog Devices. It is designed for a wide range of applications where precise signal compression and measurement are required, particularly in communications and radar systems.

Applications

  • Radar Signal Processing
  • Communications Receivers
  • Spectrum Analyzers
  • Optical Fiber Receivers
  • IF/RF Signal Measurement

Features

  • Dual-Channel: Provides two independent logarithmic amplifier channels.
  • High Gain: Offers high gain for amplifying weak signals.
  • Low Noise: Minimizes noise contribution to the overall system.
  • Wide Input Dynamic Range: Handles a wide range of input signal levels.
  • Logarithmic Output: Provides an output voltage proportional to the logarithm of the input signal amplitude.
  • Fast Response Time: Enables accurate measurement of rapidly changing signals.

Benefits

  • Enhanced Signal Measurement: Logarithmic amplification provides improved signal-to-noise ratio for weak signals.
  • Wide Dynamic Range Measurement: Handles a wide range of input signal levels without saturation.
  • Simplified Signal Processing: Logarithmic output simplifies signal processing and analysis.
  • Improved System Performance: Low noise and high gain enhance overall system performance.
  • Accurate Measurement of Transient Signals: Fast response time allows for accurate measurement of rapidly changing signals.

Additional Details

The AD6403BASTZ provides a highly linear logarithmic response over a wide input dynamic range. Each channel operates independently. It is designed for ease of use and requires few external components. It operates from a dual power supply. The output voltage is proportional to the logarithm of the input signal amplitude in dBm or dBV. The device minimizes the need for complex signal processing algorithms, simplifying system design. The fast response time makes it suitable for pulsed signals. The device's performance characteristics make it a valuable component in demanding signal processing applications. The typical package is a surface mount package. The operating frequency range can extend into the RF spectrum.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess