EN
  • EN
  • DE

AD680JTE

Part No AD680JTE
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042900-AD680JTE
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD680JTE CAD Model

Description

The AD680JTE is a precision voltage reference manufactured by ADI Electronics. It provides a stable and accurate voltage output, essential for high-performance analog circuits and measurement systems. This voltage reference is designed to maintain its output voltage over a wide range of operating conditions.

Applications

  • Precision Measurement Instruments
  • Data Acquisition Systems
  • Process Control
  • Calibration Equipment
  • High-Resolution ADCs and DACs

Features

  • High Accuracy: Provides a highly accurate voltage output.
  • Low Temperature Drift: Maintains stable output voltage over temperature changes.
  • Low Noise: Minimizes noise on the output voltage.
  • Excellent Long-Term Stability: Ensures consistent performance over time.
  • Wide Operating Temperature Range: Functions reliably in various environments.

Benefits

  • Improved System Accuracy: Accurate voltage reference enhances the precision of measurements.
  • Stable Performance: Low temperature drift ensures consistent operation across temperature variations.
  • Reduced Noise: Low noise output minimizes errors in sensitive analog circuits.
  • Long-Term Reliability: Excellent long-term stability ensures lasting performance.
  • Simplified Calibration: Stable reference simplifies calibration procedures.

Additional Details

The AD680JTE is typically available in various precision grades, offering different levels of accuracy and temperature stability. It often includes features such as over-voltage protection and short-circuit protection to enhance reliability. Common specifications include the output voltage (e.g., 10.000V), initial accuracy (e.g., ±2.5 mV), temperature coefficient (e.g., 5 ppm/°C), and output noise (e.g., 3 μVp-p). It is usually packaged in a hermetically sealed package for enhanced environmental protection.

Because of its accuracy and stability, it's used to calibrate instruments for repeatable high precision.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Mitsubishi
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0863

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess