EN
  • EN
  • DE

MAX5151BEEE+

Part No MAX5151BEEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH R-2R 13-bit 16-Pin QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075475-MAX5151BEEE+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5151BEEE+ CAD Model

Description

Maxim Integrated MAX5151BEEE+ Precision DAC

The MAX5151BEEE+ from Maxim Integrated is a high-precision, low-power, dual-channel, 12-bit digital-to-analog converter (DAC) designed for applications where accuracy and stability are paramount. This component is ideal for use in advanced industrial control systems, automated test equipment, and high-end audio applications.

Encapsulated in a 16-pin QSOP package, the MAX5151BEEE+ boasts a number of features that make it a versatile choice for system designers. It operates with a single +5V supply or dual ±5V supplies, providing flexibility in different power environments. Its dual DAC channels allow for simultaneous output, which can be beneficial in systems requiring multi-axis control or where dual signals need to be synchronized.

The device includes an internal precision voltage reference, which ensures stable performance over temperature and time. The reference voltage is also buffered, which reduces the need for additional external components and simplifies circuit design. Furthermore, the MAX5151BEEE+ offers a low temperature coefficient, which minimizes drift and enhances overall performance in temperature-variable environments.

One of the key advantages of the MAX5151BEEE+ is its high output drive capability. It can drive ±10mA loads, making it suitable for a wide range of applications. Additionally, its power-on-reset feature ensures that the DAC outputs power up to zero volts and remain there until a valid write to the device takes place. This helps prevent unintended signals or movements in the system upon startup or after a reset.

Communication with the MAX5151BEEE+ is facilitated through a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, making it easily integrated with a variety of microcontrollers and digital systems. The device also features a user-programmable logic output that can be used for daisy-chaining multiple DACs or for generating interrupt signals.

In summary, the MAX5151BEEE+ from Maxim Integrated is a highly reliable, dual-channel 12-bit DAC that provides precision and stability for critical applications. Its integrated features and ease of use make it a valuable component for designers looking to enhance the performance and functionality of their systems.

You May Also Be Interested in

Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess