EN
  • EN
  • DE

AD7775AJR4

Part No AD7775AJR4
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043061-AD7775AJR4
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7775AJR4 CAD Model

Description

The AD7775 is a 24-bit, 8-channel simultaneous sampling ADC (Analog-to-Digital Converter) from Analog Devices (ADI). It is specifically designed for high-density, high-bandwidth data acquisition applications. It features excellent AC and DC performance, making it suitable for a wide range of applications requiring precise measurement.

Applications

  • Condition Monitoring
  • Industrial IoT
  • Vibration Analysis
  • Audio Testing
  • Seismic Instrumentation
  • Power Quality Monitoring
  • Sonar

Features

  • 8 simultaneous sampling channels
  • 24-bit resolution
  • 94 dB dynamic range
  • −117 dB THD
  • Bandwidth: 22 kHz
  • Power: 93 mW
  • On-chip digital filtering options
  • SPI compatible serial interface
  • Small footprint package

Benefits

  • High accuracy: 24-bit resolution enables precise measurement of small signals.
  • Simultaneous sampling: Allows accurate capture of dynamic signals across multiple channels without skew.
  • Excellent dynamic range: Captures both large and small signals accurately.
  • Low distortion: Ensures high signal fidelity.
  • Flexible digital filtering: Enables optimization for specific applications.
  • Small form factor: Allows for high-density channel integration.
  • Simplified interface: SPI interface simplifies connection to processors and FPGAs.

Additional Details

The AD7775 incorporates a precision analog front-end to allow wide bandwidth signals to be directly sampled with minimal antialiasing requirements. The input full-scale range can be configured to ±10 V, ±5 V, or ±2.5 V. Each channel features a programmable gain stage allowing for optimal signal conditioning. The device features selectable digital filters, including a sinc filter and a digital FIR filter, enabling trade-offs between bandwidth and noise. The AD7775 communicates using a standard SPI interface and is available in a compact package for space-constrained applications. The AD7775 delivers a balance of high performance, power efficiency, and integration, making it ideal for demanding data acquisition systems. The device requires an external clock source.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Amic
Lowest to $2.1666
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Generic
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess