EN
  • EN
  • DE

ADR392AUJREZ

Part No ADR392AUJREZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043749-ADR392AUJREZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR392AUJREZ CAD Model

Description

The ADR392AUJREZ is a precision micropower shunt voltage reference from Analog Devices. It provides a stable and accurate voltage output, making it suitable for a wide range of applications requiring a reliable voltage reference.

Applications:

  • Data Acquisition Systems: Used as a voltage reference in data acquisition systems to ensure accurate measurements.
  • Battery-Powered Instruments: Suitable for battery-powered instruments where low power consumption is crucial.
  • Precision Current Sources: Employed as a reference voltage for precision current sources.
  • Analog-to-Digital Converters (ADCs): Provides a stable reference voltage for ADCs.
  • Digital-to-Analog Converters (DACs): Used as a reference voltage in DACs.

Features:

  • Precision Voltage Reference: Provides a highly accurate and stable voltage output.
  • Micropower Operation: Consumes very low power, making it ideal for battery-powered applications.
  • Low Temperature Coefficient: Maintains stable output voltage over a wide temperature range.
  • Wide Operating Current Range: Operates over a wide range of shunt currents.
  • Excellent Stability: Offers excellent long-term stability.
  • Small Package: Available in a small surface-mount package.

Benefits:

  • Accurate Voltage Reference: Ensures precise and reliable voltage output for critical applications.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Stable Performance: Maintains stable output voltage over temperature variations.
  • Easy to Use: Simple to implement in a variety of circuit designs.
  • Compact Design: Small package saves valuable board space.

Additional Details:

Key specifications include output voltage, temperature coefficient, and shunt current range. Proper decoupling capacitors are recommended for stable operation. Consult the Analog Devices datasheet for detailed electrical characteristics, application circuits, and performance graphs. The ADR392AUJREZ is often used in applications requiring a high-accuracy voltage reference with minimal power consumption.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess