EN
  • EN
  • DE

AP03N70H-A-HF

Part No AP03N70H-A-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145141-AP03N70H-A-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP03N70H-A-HF CAD Model

Description

The AP03N70H-A-HF is an N-channel enhancement mode MOSFET from Advanced Power Electronics Corp. (APEC). It is designed for high voltage, high power switching applications. The “-HF” suffix indicates that the part is Halogen-Free, meeting environmental compliance standards. The "-A" likely indicates a specific revision or characteristic of the device.

Applications

  • Power Supplies: Used in AC-DC power supplies, especially in high voltage switching stages.
  • LED Lighting: Suitable for driving LEDs in high-power lighting applications.
  • Motor Control: Employed in motor control circuits for switching and power amplification.
  • Inverters: Found in inverters for converting DC to AC power.
  • High Voltage Switching: Used in various high voltage switching applications.

Features

  • N-Channel MOSFET: N-channel configuration for efficient switching.
  • High Voltage Rating: High drain-source voltage (VDS) rating makes it suitable for high voltage applications.
  • Low On-Resistance (RDS(on)): Low RDS(on) minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching power supplies.
  • Halogen-Free: Compliant with environmental regulations, reducing hazardous substances.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, improving overall efficiency.
  • Suitable for High Voltage: High voltage rating allows for use in demanding applications.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Environmental Compliance: Halogen-free construction meets environmental regulations.
  • Reliable Performance: Robust design ensures stable and reliable operation.

Additional Details

The AP03N70H-A-HF typically has a drain-source voltage (VDS) rating of 700V and a continuous drain current (ID) rating dependent on the specific package and thermal conditions, usually around 3A. It features a gate-source voltage (VGS) rating of ±30V. The gate threshold voltage (VGS(th)) is usually between 2V and 4V. The typical package is a TO-251 or TO-252. This MOSFET also features ESD protection on the gate to prevent damage from electrostatic discharge. It is designed with robust avalanche characteristics for improved reliability in demanding applications. The datasheet provides detailed specifications and performance characteristics for specific operating conditions.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess